Half-Bridge Gate Driver IC Non-Inverting 8-QFN (3x3)
Win Source Part Number: 975531-MP1921HQ-A-LF
Category: Integrated Circuits (ICs)>PMIC - Gate Drivers
Package: Tape & Reel (TR)
Standard Package: 5,000
Mounting: SMD (SMT)
Channel Type: Independent
Input Type: Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 1V, 2.4V
Current - Peak Output (Source, Sink): 2.5A, 2.5A
High Side Voltage - Max (Bootstrap): 120 V
Rise / Fall Time (Typ): 12ns, 9ns
Voltage - Supply: 9V ~ 18V
Package / Case: 8-VDFN Exposed Pad
Supplier Device Package: 8-QFN (3x3)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Monolithic Power Systems Inc.
Base Product Number: MP1921
IC GATE DRVR HALF-BRIDGE 8QFN
Gate Drivers 100V Hi Freq Half Bridge Gate Drivers
Half-Bridge Gate Driver IC Non-Inverting 8-QFN (3x3)
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | MP1921HQ-A-LF-Z-ND | 975531-MP1921HQ-A-LF-Z | MP1921HQ-A-LF-Z | MP1921HQ-A-LF-Z | MP1921HQ-A-LF-Z |
| Product Name | Gate Drivers | Integrated Circuits (ICs) - PMIC - Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers | Gate Drivers |
| Driver Type | Dual Gate Driver | Dual Gate Driver | Dual Gate Driver | ||
| Output Configuration | Noninverting | Noninverting | Inverting; Noninverting | ||
| Output Current | 2.5 amps | 2.5 amps | 2.5 amps | ||
| Supply Voltage | 9 to 18 volts | 9 to 18 volts | 18 to 9 volts | 9 to 18 volts | |
| Rise Time | 12 ns | 12 ns | 12 ns |