The MP1921HQ-A-LF-P is a high-frequency, half-bridge gate driver designed for N-channel power MOSFETs, capable of handling supply voltages up to 100V. It features independently controlled low side and high side driver channels with a propagation delay of approximately 16ns and gate drive matching of less than 5ns. The device includes an integrated bootstrap diode, which minimizes the need for external components. It operates with a supply voltage range of 9V to 18V and can drive a 1nF load with rise and fall times of 12ns and 9ns, respectively, at a 12V supply. The MP1921HQ-A-LF-P is suitable for various applications, including motor drivers, telecom half bridge power supplies, and DC-DC converters. It is available in a compact QFN package measuring 3x3mm, which aids in space-constrained designs. The device also incorporates under-voltage lockout (UVLO) protection for both high side and low side supplies, ensuring reliable operation under varying conditions.
Half-Bridge Gate Driver IC Non-Inverting 8-QFN (3x3)
IC GATE DRVR HALF-BRIDGE 8QFN
Half-Bridge Gate Driver IC Non-Inverting 8-QFN (3x3)
Gate Drivers 100V Hi Freq Half Bridge Gate Drivers
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | MP1921HQ-A-LF-P-ND | MP1921HQ-A-LF-P | MP1921HQ-A-LF-P | MP1921HQ-A-LF-P |
| Product Name | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers | Gate Drivers |
| Driver Type | Dual Gate Driver | Dual Gate Driver | ||
| Output Configuration | Noninverting | Inverting; Noninverting | ||
| Output Current | 2.5 amps | 2.5 amps | ||
| Supply Voltage | 9 to 18 volts | 18 to 9 volts | 9 to 18 volts | |
| Rise Time | 12 ns | 12 ns |