Monolithic Power Systems, Inc. Gate Drivers MP1917AGR-Z

Description
Half-Bridge Gate Driver IC Non-Inverting 10-QFN (4x4)
Request a Quote Datasheet
Description
Half-Bridge Gate Driver IC Non-Inverting 10-QFN (4x4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gate Drivers - 1589-MP1917AGR-ZTR-ND - DigiKey
Thief River Falls, MN, United States
Half-Bridge Gate Driver IC Non-Inverting 10-QFN (4x4)

Half-Bridge Gate Driver IC Non-Inverting 10-QFN (4x4)

Buy Now Datasheet
Mosfet Driver, -40 To 125Deg C; No. Of Channels Monolithic Power Systems (Mps) - 54AH3301 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Driver, -40 To 125Deg C; No. Of Channels Monolithic Power Systems (Mps)
54AH3301
Mosfet Driver, -40 To 125Deg C; No. Of Channels Monolithic Power Systems (Mps) 54AH3301
MOSFET DRIVER, -40 TO 125DEG C; No. of Channels:2Channels; Driver Configuration:High Side and Low Side; Power Switch Type:MOSFET; No. of Pins:10Pins; IC Case / Package:QFN; Input Type:Non-Inverting; Source Current:4A; Sink Current:6ARoHS Compliant: Yes

MOSFET DRIVER, -40 TO 125DEG C; No. of Channels:2Channels; Driver Configuration:High Side and Low Side; Power Switch Type:MOSFET; No. of Pins:10Pins; IC Case / Package:QFN; Input Type:Non-Inverting; Source Current:4A; Sink Current:6ARoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers - MP1917AGR-Z - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
MP1917AGR-Z
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers MP1917AGR-Z
100V, 4A, HIGH-FREQUENCY HALF-BR

100V, 4A, HIGH-FREQUENCY HALF-BR

Supplier's Site
Gate Drivers - MP1917AGR-Z - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
MP1917AGR-Z
Gate Drivers MP1917AGR-Z
Half-Bridge Gate Driver IC Non-Inverting 10-QFN (4x4)

Half-Bridge Gate Driver IC Non-Inverting 10-QFN (4x4)

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number 1589-MP1917AGR-ZTR-ND 54AH3301 MP1917AGR-Z MP1917AGR-Z
Product Name Gate Drivers Mosfet Driver, -40 To 125Deg C; No. Of Channels Monolithic Power Systems (Mps) Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers Gate Drivers
Driver Type Dual Gate Driver Dual Gate Driver
Output Configuration Noninverting Inverting; Noninverting
Output Current 6 amps 6 amps
Supply Voltage 8 to 15 volts 15 to 8 volts 8 to 15 volts
Rise Time 15 ns 15 ns
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - CGS74CT2525N - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 4.5 to 5.5 volts
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
 - 74LVC2G240GF,115 - Rochester Electronics
Nexperia B.V.
Specs
Package Type SOT1089
Packing Method Tape Reel; Tape & Reel; Other
View Details
Clock Buffers, Drivers - SI53354BD13610-AM - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.46 volts
Switching Frequency 250000 kHz
View Details