Half-Bridge Gate Driver IC Non-Inverting 10-QFN (3x3)
Half-Bridge Gate Driver IC Non-Inverting 10-QFN (3x3)
Half-Bridge Gate Driver IC Non-Inverting 10-QFN (3x3)
Gate Drivers 100V 2.5A Half Bridge Gate Driver
Half-Bridge Gate Driver IC Non-Inverting 10-QFN (3x3)
IC GATE DRVR HALF-BRIDGE 10QFN
| DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 1589-1544-6-ND | MP1907GQ-Z | MP1907GQ-Z | MP1907GQ-Z |
| Product Name | Gate Drivers | Gate Drivers | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers |
| Driver Type | Dual Gate Driver | Dual Gate Driver | ||
| Output Configuration | Noninverting | Inverting; Noninverting | ||
| Output Current | 2.5 amps | 2.5 amps | ||
| Supply Voltage | 4.5 to 18 volts | 4.5 to 18 volts | 18 to 4.5 volts | |
| Rise Time | 12 ns | 12 ns |