Monolithic Power Systems, Inc. Gate Drivers MP1907GQ-P

Description
IC GATE DRVR HALF-BRIDGE 10QFN
Request a Quote Datasheet
Description
IC GATE DRVR HALF-BRIDGE 10QFN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gate Drivers - 1589-MP1907GQ-PDKR-ND - DigiKey
Thief River Falls, MN, United States
IC GATE DRVR HALF-BRIDGE 10QFN

IC GATE DRVR HALF-BRIDGE 10QFN

Buy Now Datasheet
Gate Drivers - 1589-MP1907GQ-PTR-ND - DigiKey
Thief River Falls, MN, United States
Half-Bridge Gate Driver IC Non-Inverting 10-QFN (3x3)

Half-Bridge Gate Driver IC Non-Inverting 10-QFN (3x3)

Buy Now Datasheet
Gate Drivers - 1589-MP1907GQ-PCT-ND - DigiKey
Thief River Falls, MN, United States
IC GATE DRVR HALF-BRIDGE 10QFN

IC GATE DRVR HALF-BRIDGE 10QFN

Buy Now Datasheet
Sheung Wan, Hong Kong
Gate Drivers
MP1907GQ-P
Gate Drivers MP1907GQ-P
Gate Drivers 100V 2.5A Half Bridge Gate Driver

Gate Drivers 100V 2.5A Half Bridge Gate Driver

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers - MP1907GQ-P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
MP1907GQ-P
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers MP1907GQ-P
IC GATE DRVR HALF-BRIDGE 10QFN

IC GATE DRVR HALF-BRIDGE 10QFN

Supplier's Site
Gate Drivers - MP1907GQ-P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
MP1907GQ-P
Gate Drivers MP1907GQ-P
Half-Bridge Gate Driver IC Non-Inverting 10-QFN (3x3)

Half-Bridge Gate Driver IC Non-Inverting 10-QFN (3x3)

Buy Now Datasheet
Mosfet Driver, -40 To 125Deg C; No. Of Channels Monolithic Power Systems (Mps) - 54AH3300 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Driver, -40 To 125Deg C; No. Of Channels Monolithic Power Systems (Mps)
54AH3300
Mosfet Driver, -40 To 125Deg C; No. Of Channels Monolithic Power Systems (Mps) 54AH3300
MOSFET DRIVER, -40 TO 125DEG C; No. of Channels:2Channels; Driver Configuration:Half Bridge; Power Switch Type:MOSFET; No. of Pins:10Pins; IC Case / Package:QFN; Input Type:Non-Inverting; Source Current:2.5A; Sink Current:2.5A RoHS Compliant: Yes

MOSFET DRIVER, -40 TO 125DEG C; No. of Channels:2Channels; Driver Configuration:Half Bridge; Power Switch Type:MOSFET; No. of Pins:10Pins; IC Case / Package:QFN; Input Type:Non-Inverting; Source Current:2.5A; Sink Current:2.5A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number 1589-MP1907GQ-PDKR-ND MP1907GQ-P MP1907GQ-P MP1907GQ-P 54AH3300
Product Name Gate Drivers Gate Drivers Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers Gate Drivers Mosfet Driver, -40 To 125Deg C; No. Of Channels Monolithic Power Systems (Mps)
Driver Type Dual Gate Driver Dual Gate Driver
Output Configuration Noninverting Inverting; Noninverting
Output Current 2.5 amps 2.5 amps
Supply Voltage 4.5 to 18 volts 18 to 4.5 volts 4.5 to 18 volts
Rise Time 12 ns 12 ns
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - CDC208NS - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 4.5 to 5.5 volts
Switching Frequency 60000 kHz
View Details
 - 74ALVC244PW,112 - Rochester Electronics
Nexperia B.V.
Specs
Package Type SOP; SSOP; TSSOP20
Packing Method Tube; Tube; Other
View Details
LED Drivers - AAT3176IDH-T1 - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Number of Outputs 1; 1
Output Configuration Inverting; Switched Capacitor (Charge Pump)
Output Voltage 5.5 volts
View Details