Half-Bridge Gate Driver IC Non-Inverting 10-QFN (3x3)
Half-Bridge Gate Driver IC Non-Inverting 10-QFN (3x3)
Half-Bridge Gate Driver IC Non-Inverting 10-QFN (3x3)
IC GATE DRVR HALF-BRIDGE 10QFN
Half-Bridge Gate Driver IC Non-Inverting 10-QFN (3x3)
MOSFET DRIVER, -40 TO 125DEG C; No. of Channels:2Channels; Driver Configuration:Half Bridge; Power Switch Type:MOSFET; No. of Pins:10Pins; IC Case / Package:QFN; Input Type:Non-Inverting; Source Current:2.5A; Sink Current:2.5A RoHS Compliant: Yes
Gate Drivers 100V, 2.5A, High Frequency, Half-Bridge Gate Drivers
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 1589-1046-1-ND | MP1907AGQ-P | MP1907AGQ-P | 54AH3299 | MP1907AGQ-P |
| Product Name | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers | Mosfet Driver, -40 To 125Deg C; No. Of Channels Monolithic Power Systems (Mps) | Gate Drivers |
| Driver Type | Dual Gate Driver | Dual Gate Driver | |||
| Output Configuration | Noninverting | Inverting; Noninverting | |||
| Output Current | 2.5 amps | 2.5 amps | |||
| Supply Voltage | 4.5 to 18 volts | 18 to 4.5 volts | 4.5 to 18 volts | ||
| Rise Time | 12 ns | 12 ns |