Monolithic Power Systems, Inc. PMIC - PMIC - Gate Drivers - MP1906DS-LF-Z MP1906DS-LF-Z

Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 804095-MP1906DS-LF-Z Packaging: Reel Mounting Style: SMD Channel Type: Independent Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.5V Current - Peak Output (Source, Sink): 350mA, 350mA High Side Voltage - Max (Bootstrap): 80V Rise / Fall Time (Typ): 50ns, 30ns Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 2 (1 Year) Supply Voltage (V): 10V ~ 16V
Request a Quote Datasheet
Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 804095-MP1906DS-LF-Z Packaging: Reel Mounting Style: SMD Channel Type: Independent Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.5V Current - Peak Output (Source, Sink): 350mA, 350mA High Side Voltage - Max (Bootstrap): 80V Rise / Fall Time (Typ): 50ns, 30ns Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 2 (1 Year) Supply Voltage (V): 10V ~ 16V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - MP1906DS-LF-Z - 804095-MP1906DS-LF-Z - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - MP1906DS-LF-Z
804095-MP1906DS-LF-Z
PMIC - PMIC - Gate Drivers - MP1906DS-LF-Z 804095-MP1906DS-LF-Z
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 804095-MP1906DS-LF-Z Packaging: Reel Mounting Style: SMD Channel Type: Independent Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.5V Current - Peak Output (Source, Sink): 350mA, 350mA High Side Voltage - Max (Bootstrap): 80V Rise / Fall Time (Typ): 50ns, 30ns Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 2 (1 Year) Supply Voltage (V): 10V ~ 16V

Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 804095-MP1906DS-LF-Z
Packaging: Reel
Mounting Style: SMD
Channel Type: Independent
Input Type: Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2.5V
Current - Peak Output (Source, Sink): 350mA, 350mA
High Side Voltage - Max (Bootstrap): 80V
Rise / Fall Time (Typ): 50ns, 30ns
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 2 (1 Year)
Supply Voltage (V): 10V ~ 16V

Buy Now
PMIC - Gate Drivers - MP1906DS-LF-Z - Lingto Electronic Limited
Shenzhen, China
PMIC - Gate Drivers
MP1906DS-LF-Z
PMIC - Gate Drivers MP1906DS-LF-Z
IC GATE DRVR HALF-BRIDGE 8SOIC

IC GATE DRVR HALF-BRIDGE 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Gates Logic Gates
Product Number 804095-MP1906DS-LF-Z MP1906DS-LF-Z
Product Name PMIC - PMIC - Gate Drivers - MP1906DS-LF-Z PMIC - Gate Drivers
Gate Type Buffer/Driver Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

5-Channel Level Translator w/ Bus Hold - MYXAP54RHC505/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Specs
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -40 C (-40 F)
IC Package Type Other; Tube
View Details
Inverters ICs - 7989086P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Output Type Push Pull
Logic Family Inverter
View Details