IC GATE DRVR HALF-BRIDGE 8SOIC
Gate Drivers 4A 100V High f Half-Bridge Gate Drv
Half-Bridge Gate Driver IC Non-Inverting 8-SOICE
| Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | MP18024HN-LF | MP18024HN-LF | MP18024HN-LF |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers | Gate Drivers |
| Supply Voltage | 16 to 9 volts | 9 to 16 volts | |
| Packing Method | Tube; Tube; Other | Tube; Tube; Other | |
| Driver Type | Dual Gate Driver | ||
| Output Configuration | Inverting; Noninverting |