Half-Bridge Gate Driver IC Non-Inverting 8-SOICE
Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 789103-MP18024HN-LF-
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Mounting: SMD
Operating Supply Voltage: 9 V ~ 16 V
Channel Type: Independent
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 1V, 2.4V
High Side Voltage - Max (Bootstrap): 100V
Rise / Fall Time (Typ): 15ns, 9ns
Family Name: MP18024HN
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-SOIC-EP
Introduction Date: June 03, 2011
ECCN: EAR99
Country of Origin: China
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
IC GATE DRVR HALF-BRIDGE 8SOIC
Gate Drivers 4A 100V High f Half-Bridge Gate Drv
Half-Bridge Gate Driver IC Non-Inverting 8-SOICE
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | MP18024HN-LF-Z-ND | 789103-MP18024HN-LF-Z | MP18024HN-LF-Z | MP18024HN-LF-Z | MP18024HN-LF-Z |
| Product Name | Gate Drivers | PMIC - PMIC - Gate Drivers - MP18024HN-LF-Z | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers | Gate Drivers |
| Driver Type | Dual Gate Driver | Dual Gate Driver | Dual Gate Driver | ||
| Output Configuration | Noninverting | Inverting; Noninverting | |||
| Supply Voltage | 9 to 16 volts | 9 to 16 volts | 16 to 9 volts | 9 to 16 volts | |
| Rise Time | 15 ns | 15 ns | 15 ns |