Half-Bridge Gate Driver IC Non-Inverting 8-SOICE
Half-Bridge Gate Driver IC Non-Inverting 8-SOICE
Half-Bridge Gate Driver IC Non-Inverting 8-SOICE
Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 789102-MP18021HN-LF-
Packaging: Reel package
Operating Temperature Range: -40°C ~ 140°C (TJ)
Package: 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Mounting: SMD
Operating Supply Voltage: 9 V ~ 16 V
Channel Type: Independent
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 1V, 2.4V
Current - Peak Output (Source, Sink): 2.5A, 2.5A
High Side Voltage - Max (Bootstrap): 100V
Rise / Fall Time (Typ): 12ns, 9ns
Family Name: MP18021
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-SOIC-EP
Introduction Date: January 19, 2010
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Half-Bridge Gate Driver IC Non-Inverting 8-SOICE
IC GATE DRVR HALF-BRIDGE 8SOIC
Gate Drivers 100V High Frequency Half-Brdge Gate Drvr
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 1589-1543-2-ND | 789102-MP18021HN-LF-Z | MP18021HN-LF-Z | MP18021HN-LF-Z | MP18021HN-LF-Z |
| Product Name | Gate Drivers | PMIC - PMIC - Gate Drivers - MP18021HN-LF-Z | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers |
| Driver Type | Dual Gate Driver | Dual Gate Driver | Dual Gate Driver | ||
| Output Configuration | Noninverting | Inverting; Noninverting | |||
| Output Current | 2.5 amps | 2.5 amps | 2.5 amps | ||
| Supply Voltage | 9 to 16 volts | 9 to 16 volts | 9 to 16 volts | 16 to 9 volts | |
| Rise Time | 12 ns | 12 ns | 12 ns |