Half-Bridge Gate Driver IC Non-Inverting 8-SOICE
IC GATE DRVR HALF-BRIDGE 8SOIC
Half-Bridge Gate Driver IC Non-Inverting 8-SOICE
Gate Drivers 2.5A 100V High f Half-Bridge Gate Drv
IC GATE DRVR HALF-BRIDGE 8SOIC
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | MP18021HN-A-LF-Z-ND | MP18021HN-A-LF-Z | MP18021HN-A-LF-Z | MP18021HN-A-LF-Z | 541-MP18021HN-A-LF-Z |
| Product Name | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers | Gate Drivers | IC GATE DRVR HALF-BRIDGE 8SOIC |
| Driver Type | Dual Gate Driver | Dual Gate Driver | Dual Gate Driver | ||
| Output Configuration | Noninverting | Inverting; Noninverting | |||
| Output Current | 2.5 amps | 2.5 amps | 2.5 amps | ||
| Supply Voltage | 9 to 18 volts | 18 to 9 volts | 9 to 18 volts | 12 volts | |
| Rise Time | 12 ns | 12 ns |