Monolithic Power Systems, Inc. PMIC - PMIC - Gate Drivers - MP18021HN-A-LF-Z MP18021HN-A-LF-Z

Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 1078833-MP18021HN-A- LF-Z Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Independent Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 1V, 2.4V Current - Peak Output (Source, Sink): 2.5A, 2.5A High Side Voltage - Max (Bootstrap): 100V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 8-SOIC-EP Supply Voltage - Operating: 9 V to 18 V Rise and Fall Time: 12ns, 9ns Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 1078833-MP18021HN-A- LF-Z Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Independent Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 1V, 2.4V Current - Peak Output (Source, Sink): 2.5A, 2.5A High Side Voltage - Max (Bootstrap): 100V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 8-SOIC-EP Supply Voltage - Operating: 9 V to 18 V Rise and Fall Time: 12ns, 9ns Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - MP18021HN-A-LF-Z - 1078833-MP18021HN-A-LF-Z - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - MP18021HN-A-LF-Z
1078833-MP18021HN-A-LF-Z
PMIC - PMIC - Gate Drivers - MP18021HN-A-LF-Z 1078833-MP18021HN-A-LF-Z
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 1078833-MP18021HN-A- LF-Z Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Independent Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 1V, 2.4V Current - Peak Output (Source, Sink): 2.5A, 2.5A High Side Voltage - Max (Bootstrap): 100V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 8-SOIC-EP Supply Voltage - Operating: 9 V to 18 V Rise and Fall Time: 12ns, 9ns Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 1078833-MP18021HN-A-LF-Z
Packaging: Reel - TR
Mounting: SMD (SMT)
Channel Type: Independent
Input Type: Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 1V, 2.4V
Current - Peak Output (Source, Sink): 2.5A, 2.5A
High Side Voltage - Max (Bootstrap): 100V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 8-SOIC-EP
Supply Voltage - Operating: 9 V to 18 V
Rise and Fall Time: 12ns, 9ns
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Gate Drivers - MP18021HN-A-LF-Z - Lingto Electronic Limited
Shenzhen, China
PMIC - Gate Drivers
MP18021HN-A-LF-Z
PMIC - Gate Drivers MP18021HN-A-LF-Z
IC GATE DRVR HALF-BRIDGE 8SOIC

IC GATE DRVR HALF-BRIDGE 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Gates Logic Gates
Product Number 1078833-MP18021HN-A-LF-Z MP18021HN-A-LF-Z
Product Name PMIC - PMIC - Gate Drivers - MP18021HN-A-LF-Z PMIC - Gate Drivers
Gate Type Buffer/Driver Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 54LS30LMQB - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 8
View Details
Gates and Inverters - 1727-74AHCT04D-Q100JTR-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
4 suppliers
Hex Inverter, Schmitt - MYXAF54RHC14/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Logic Gates - 2222696 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; NAND; NAND
Logic Family NAND
Inputs 2
View Details