Win Source Part Number: 1031205-MP175GS
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Package: Tube
Standard Package: 100
Mounting: SMD (SMT)
Current - Output: 600mA
Output Type: Adjustable
Function: Step-Up, Step-Down, Step-Up/Step-Down
Topology: Buck, Boost, Buck-Boost, Flyback
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 7.9V
Voltage - Input (Max): 9.6V
Synchronous Rectifier: No
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: Vendor Undefined
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Monolithic Power Systems Inc.
Base Product Number: MP175
Buck, Boost, Buck-Boost, Flyback Switching Regulator IC Positive Adjustable 1 Output 600mA 8-SOIC (0.154", 3.90mm Width)
IC REG MULT CONFIG ADJ 8SOIC
IC REG AUDIO AMP CLASS D 8SOIC
| Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1031205-MP175GS | MP175GS | MP175GS | MP175GS |
| Product Name | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck, Boost, Buck-Boost, Flyback | |||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | ||
| Package Type | SOIC; Other; Tube | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) | SOIC | |
| Special Features | Multiple Outputs; Synchronous Rectification |