Amplifier IC 1-Channel (Mono) Class D 9-WLCSP (1.55x1.55)
Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 885566-MP1740EC-LF-Z
Operating Temperature Range: -20°C ~ 85°C (TA)
Features: Amplifier IC 1-Channel (Mono) Class D 9-WLCSP (1.55x1.55)
Package: Tube
Package: 9-WFBGA, WLCSP
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 9-WLCSP (1.55x1.55)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Amplifier IC 1-Channel (Mono) Class D 9-WLCSP (1.55x1.55)
IC AMP CLASS D MONO 3.62W 9WLCSP
IC AMP CLASS D MONO 3.62W 9WLCSP
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | MP1740EC-LF-Z-ND | 885566-MP1740EC-LF-Z | MP1740EC-LF-Z | MP1740EC-LF-Z | MP1740EC-LF-Z |
| Product Name | Audio Amplifiers | Linear - Linear - Amplifiers - Audio - MP1740EC-LF-Z | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Audio |
| Features | Thermal Shutdown Protection | ||||
| Supply Voltage (VS) | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 5.5 to 2.5 volts | ||
| Output Power | 3.62 watts | 3.62 watts | 3.62 watts | ||
| Operating Temperature | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) |
| Operation Class | Class D | Class D | Class D |