Amplifier IC 1-Channel (Mono) Class D 10-QFN (3x3)
IC AMP CLASS D MONO 2.78W 10QFN
Amplifier IC 1-Channel (Mono) Class D 10-QFN (3x3)
IC AMP CLASS D MONO 2.78W 10QFN
Audio Amplifiers 2.7W Class-D Audio Amplifier
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | MP1720DQ-216-LF-Z-ND | MP1720DQ-216-LF-Z | MP1720DQ-216-LF-Z | MP1720DQ-216-LF-Z | MP1720DQ-216-LF-Z |
| Product Name | Audio Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers |
| Features | Thermal Shutdown Protection | ||||
| Supply Voltage (VS) | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 5.5 to 2.5 volts | ||
| Output Power | 2.78 watts | 2.78 watts | 2.78 watts | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Operation Class | Class D | Class D |