IC AMP CLASS D MONO 2.78W 10QFN
Audio Amplifiers 2.7W Class-D Audio Amplifier
Amplifier IC 1-Channel (Mono) Class D 10-QFN (3x3)
| Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | MP1720DQ-12-LF-Z | MP1720DQ-12-LF-Z | MP1720DQ-12-LF-Z |
| Product Name | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | Audio Amplifiers |
| Supply Voltage (VS) | 5.5 to 2.5 volts | 2.5 to 5.5 volts | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | 10-VFDFN Exposed Pad | 10-VFDFN Exposed Pad | |
| Life Cycle Stage | Active |