IC AMP CLASS D MONO 2.78W 10MSOP
Amplifier IC 1-Channel (Mono) Class D 10-MSOP-EP
Audio Amplifiers 2.7W Class-D Audio Amplifier
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Operational Amplifiers | Audio Amplifier Chips | Operational Amplifiers |
| Product Number | MP1720DH-6-LF-Z | MP1720DH-6-LF-Z | MP1720DH-6-LF-Z |
| Product Name | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | Audio Amplifiers |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) Exposed Pad | SOP; MSOP; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) Exposed Pad | |
| Life Cycle Stage | Active |