Audio Amplifiers 2.7W Class-D Audio
IC AMP CLASS D MONO 2.78W 10MSOP
Amplifier IC 1-Channel (Mono) Class D 10-MSOP-EP
| VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | MP1720DH-3-LF | MP1720DH-3-LF | MP1720DH-3-LF |
| Product Name | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers |
| Supply Voltage (VS) | 5.5 to 2.5 volts | 2.5 to 5.5 volts | |
| Package Type | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) Exposed Pad | SOP; MSOP; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) Exposed Pad | |
| Life Cycle Stage | Active | ||
| RoHS Compliant | RoHS |