Win Source Part Number: 1379201-MP1720DH-12-
Category: Integrated Circuits (ICs) - Linear - Amplifiers - Audio Amplifiers
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 38 pct.
Type: Class D
MSL Level: 2 (1 Year)
Mfr: Monolithic Power Systems Inc.
Package: Tube
Product Status: Active
Features: Depop, Short-Circuit and Thermal Protection
Package / Case: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad
Supplier Device Package: 10-MSOP-EP
Mounting Type: Surface Mount
HTSUS: 8542.33.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 2.5V ~ 5.5V
Output Type: 1-Channel (Mono)
Max Output Power x Channels @ Load: 2.78W x 1 @ 4Ohm
Amplifier IC 1-Channel (Mono) Class D 10-MSOP-EP
Audio Amplifiers 2.7W Class-D Audio
IC AMP CLASS D MONO 2.78W 10MSOP
| Win Source Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | 1379201-MP1720DH-12-LF | MP1720DH-12-LF | MP1720DH-12-LF | MP1720DH-12-LF |
| Product Name | Integrated Circuits (ICs) - Linear - Amplifiers - Audio Amplifiers | Audio Amplifiers | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers |
| Supply Voltage (VS) | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 5.5 to 2.5 volts | |
| Output Power | 2.78 watts | 2.78 watts | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Operation Class | Class D | Class D |