Win Source Part Number: 1000461-MP1720DH-12-
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Audio
Type: Class D
Features: Depop, Short-Circuit and Thermal Protection
Package: Tape & Reel
Standard Package: 500
Mounting: SMD (SMT)
Output Type: 1-Channel (Mono)
Max Output Power x Channels @ Load: 2.78W x 1 @ 4Ohm
Package / Case: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad
Supplier Device Package: 10-MSOP-EP
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Monolithic Power Systems Inc.
Other Names: 1589-MP1720DH-12-LF-
Base Product Number: MP1720
Amplifier IC 1-Channel (Mono) Class D 10-MSOP-EP
Amplifier IC 1-Channel (Mono) Class D 10-MSOP-EP
IC AMP CLASS D MONO 2.78W 10MSOP
Amplifier IC 1-Channel (Mono) Class D 10-MSOP-EP
IC AMP CLASS D MONO 2.78W 10MSOP
Audio Amplifiers 2.7W Class-D Audio Amplifier
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | 1000461-MP1720DH-12-LF-P | 1589-MP1720DH-12-LF-PTR-ND | MP1720DH-12-LF-P | MP1720DH-12-LF-P | MP1720DH-12-LF-P | MP1720DH-12-LF-P |
| Product Name | Integrated Circuits (ICs) - Linear - Amplifiers - Audio | Audio Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers |
| Output Power | 2.78 watts | 2.78 watts | 2.78 watts | 2.78 watts | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Operation Class | Class D | Class D | Class D | |||
| Package Type | 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad | MSOP; "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width) Exposed Pad" | SOP; MSOP; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) Exposed Pad | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) Exposed Pad |