16V, 3A, 1.1MHZ, HIGH-EFFICIENCY
16V, 3A, 1.1MHZ, HIGH-EFFICIENCY
16V, 3A, 1.1MHZ, HIGH-EFFICIENCY
| DigiKey | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 1589-MP1653NGTF-ZDKR-ND |
| Product Name | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck |
| Output Voltage Type | Adjustable / Variable |
| Package Type | Other; SOT-563, SOT-666 |
| Special Features | Synchronous Rectification |
| Output Voltage | 0.6000 to 8 volts |