Monolithic Power Systems, Inc. Integrated Circuits (ICs) - PMIC - Voltage Regulators - Special Purpose MP161AGS-5-Z

Description
Win Source Part Number: 1160120-MP161AGS-5-Z Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Special Purpose Package: Tape & Reel (TR) Applications: Converter, Industrial and Automotive Sensors Standard Package: 2,500 Mounting: SMD (SMT) Voltage - Output: 5V Voltage - Input: Up to 30V Number of Outputs: 2 Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Monolithic Power Systems Inc. Base Product Number: MP161AGS-5
Request a Quote Datasheet
Description
Win Source Part Number: 1160120-MP161AGS-5-Z Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Special Purpose Package: Tape & Reel (TR) Applications: Converter, Industrial and Automotive Sensors Standard Package: 2,500 Mounting: SMD (SMT) Voltage - Output: 5V Voltage - Input: Up to 30V Number of Outputs: 2 Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Monolithic Power Systems Inc. Base Product Number: MP161AGS-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Special Purpose - 1160120-MP161AGS-5-Z - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Special Purpose
1160120-MP161AGS-5-Z
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Special Purpose 1160120-MP161AGS-5-Z
Win Source Part Number: 1160120-MP161AGS-5-Z Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Special Purpose Package: Tape & Reel (TR) Applications: Converter, Industrial and Automotive Sensors Standard Package: 2,500 Mounting: SMD (SMT) Voltage - Output: 5V Voltage - Input: Up to 30V Number of Outputs: 2 Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Monolithic Power Systems Inc. Base Product Number: MP161AGS-5

Win Source Part Number: 1160120-MP161AGS-5-Z
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Special Purpose
Package: Tape & Reel (TR)
Applications: Converter, Industrial and Automotive Sensors
Standard Package: 2,500
Mounting: SMD (SMT)
Voltage - Output: 5V
Voltage - Input: Up to 30V
Number of Outputs: 2
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Monolithic Power Systems Inc.
Base Product Number: MP161AGS-5

Buy Now
PMIC - Voltage Regulators - Special Purpose - MP161AGS-5-Z - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
MP161AGS-5-Z
PMIC - Voltage Regulators - Special Purpose MP161AGS-5-Z
IC REG CONV INDUST 2OUT 16SOIC

IC REG CONV INDUST 2OUT 16SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Voltage Regulators IC Voltage Regulators
Product Number 1160120-MP161AGS-5-Z MP161AGS-5-Z
Product Name Integrated Circuits (ICs) - PMIC - Voltage Regulators - Special Purpose PMIC - Voltage Regulators - Special Purpose
Package Type SOIC; Other; Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - ATL432LIBQDBZRQ1 - ODG (Origin Data Global)
Specs
Regulator Category Linear
Output Voltage Type Adjustable / Variable
Package Type SOT23; Other; TO-236-3, SC-59, SOT-23-3
View Details
PMIC - Voltage Regulators - Linear - ADM7150ARDZ-2.8 - Lingto Electronic Limited
Specs
Regulator Category Linear
Special Features Enable
IOUT 0.8000 amps
View Details
Specs
Regulator Category Switching
View Details
Voltage Regulators - 2444500 - RS Components, Ltd.
Specs
Regulator Category Low Dropout Voltage
Package Type SOT89; Other; SOT-89-5
IOUT 0.3000 amps
View Details