5.5V, 6A, SYNCHRONOUS STEP-DOWN
| DigiKey | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 1589-MP1608CGTL-ZTR-ND |
| Product Name | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck |
| Output Voltage Type | Adjustable / Variable |
| Package Type | Other; SOT-583 |
| Special Features | Synchronous Rectification |
| Output Voltage | 0.4000 to 5.5 volts |