"Buck Switching Regulator IC Positive Adjustable 1.23V 1 Output 2A 8-SOIC (0.154"", 3.90mm Width)"
"Buck Switching Regulator IC Positive Adjustable 1.23V 1 Output 2A 8-SOIC (0.154"", 3.90mm Width)"
Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 024213-MP1591DS-LF-Z
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 330kHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 2A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Purpose: Step-Down
Maximum Input Voltage: 32V
Nominal Output Voltage (Min/Fixed): 1.23V
Maximum Output Voltage: 21V
Minimum Input Voltage: 6.5V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Buck Switching Regulator IC Positive Adjustable 1.23V 1 Output 2A 8-SOIC (0.154", 3.90mm Width)
IC REG BUCK ADJ 2A 8SOIC
IC REG BUCK ADJUSTABLE 2A 8SOIC
IC REG BUCK ADJUSTABLE 2A 8SOIC
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1589-1535-2-ND | 024213-MP1591DS-LF-Z | MP1591DS-LF-Z | MP1591DS-LF-Z | MP1591DS-LF-Z | MP1591DS-LF-Z |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MP1591DS-LF-Z | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | |
| Package Type | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; 8-SOIC | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) | SOIC | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) | |
| Special Features | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | ||||
| Output Voltage | 1.23 to 21 volts | 1.23 volts | 1.23 to 21 volts | 1.23 volts | 1.23 volts |