Conv DC-DC Single Step Down 6.5V to 32V 8-Pin SOIC T/R
| Utmel Electronic Limited | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 541-MP1591DS-LF-Z |
| Product Name | Conv DC-DC Single Step Down 6.5V to 32V 8-Pin SOIC T/R |
| Package Type | SOIC; Other; 8-SOIC (0.154, 3.90mm Width) |
| Output Voltage | 21 volts |
| Input Voltage | 12 volts |