Monolithic Power Systems, Inc. Voltage Regulators - DC DC Switching Regulators MP1591DN-LF-P

Description
IC REG BUCK ADJ 2A 8SOIC
Request a Quote
Description
IC REG BUCK ADJ 2A 8SOIC
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MP1591DN-LF-P is a high voltage step-down DC-DC switching regulator designed for automotive applications, featuring an input voltage range of 6.5V to 32V and a maximum input voltage of 34V. It provides a continuous output current of 2A, making it suitable for quick charge capabilities in battery chargers. The device operates at a fixed frequency of 330KHz and achieves efficiency levels of up to 95%. Key features include cycle-by-cycle current limiting, thermal shutdown protection, and a low shutdown supply current of 20OºA. The output voltage is adjustable from 1.23V to 21V, and the regulator is stable with low ESR output ceramic capacitors. The MP1591DN-LF-P is available in an 8-pin SOIC package and is rated for operation in temperatures ranging from -40°C to +85°C. This product is ideal for applications such as automotive power adapters, PDA and cellular phone battery chargers, and distributed power systems.

Datasheet Summary
Powered by GS/AI

The MP1591DN-LF-P is a high voltage step-down DC-DC switching regulator designed for automotive applications, featuring an input voltage range of 6.5V to 32V and a maximum input voltage of 34V. It provides a continuous output current of 2A, making it suitable for quick charge capabilities in battery chargers. The device operates at a fixed frequency of 330KHz and achieves efficiency levels of up to 95%. Key features include cycle-by-cycle current limiting, thermal shutdown protection, and a low shutdown supply current of 20OºA. The output voltage is adjustable from 1.23V to 21V, and the regulator is stable with low ESR output ceramic capacitors. The MP1591DN-LF-P is available in an 8-pin SOIC package and is rated for operation in temperatures ranging from -40°C to +85°C. This product is ideal for applications such as automotive power adapters, PDA and cellular phone battery chargers, and distributed power systems.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - DC DC Switching Regulators - 1589-MP1591DN-LF-PTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
1589-MP1591DN-LF-PTR-ND
Voltage Regulators - DC DC Switching Regulators 1589-MP1591DN-LF-PTR-ND
IC REG BUCK ADJ 2A 8SOIC

IC REG BUCK ADJ 2A 8SOIC

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - MP1591DN-LF-P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
MP1591DN-LF-P
Voltage Regulators - DC DC Switching Regulators MP1591DN-LF-P
Buck Switching Regulator IC Positive Adjustable 1.23V 1 Output 2A 8-SOIC (0.154", 3.90mm Width) Exposed Pad

Buck Switching Regulator IC Positive Adjustable 1.23V 1 Output 2A 8-SOIC (0.154", 3.90mm Width) Exposed Pad

Buy Now Datasheet
Sheung Wan, Hong Kong
Switching Voltage Regulators
MP1591DN-LF-P
Switching Voltage Regulators MP1591DN-LF-P
Switching Voltage Regulators 2A/32V, 330 kHz Step-Down Converter

Switching Voltage Regulators 2A/32V, 330 kHz Step-Down Converter

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 1589-MP1591DN-LF-PTR-ND MP1591DN-LF-P MP1591DN-LF-P
Product Name Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Switching Voltage Regulators
Configuration / Function Buck
Output Voltage Type Adjustable / Variable Adjustable / Variable; Adjustable
Package Type SOIC; Other; "8-SOIC (0.154"", 3.90mm Width) Exposed Pad" SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) Exposed Pad
Output Voltage 1.23 to 21 volts 1.23 to 21 volts
IOUT 2 amps 2 amps
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - DC DC Switching Regulators - A8698ELJ-T-ND - DigiKey
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable
Package Type SOIC; Other; "8-SOIC (0.154"", 3.90mm Width) Exposed Pad"
View Details
5 suppliers
PMIC - Voltage Regulators - DC DC Switching Controllers - CS51031YD8G - Lingto Electronic Limited
Specs
Special Features Frequency Control, Soft Start
fsw 200 kHz
Duty Cycle 83.3
View Details
Switching Regulators - 1922686P - RS Components, Ltd.
Specs
IOUT 0.0500 amps
Efficiency 80 %
Operating Temperature 70 C (158 F)
View Details
LM25010-Q1 Automotive Grade 6-42V Wide Vin, 1A, Constant On-Time Non-Synchronous Buck Regulator - LM25010Q1MH/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Package Type Other; HTSSOP
Special Features Enable
View Details
8 suppliers