Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 1078823-MP1587EN-LF-
Categories: Integrated Circuits
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Switching Regulator IC Output
IC REG BUCK 28V 2A
IC REG BUCK 28V 2A
| Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1078823-MP1587EN-LF-Z | MP1587EN-LF-Z | MP1587EN-LF-Z | MP1587EN-LF-Z |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MP1587EN-LF-Z | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Life Cycle Stage | Maturity; Active | Active | Active |