"Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3A 8-SOIC (0.154"", 3.90mm Width) Exposed Pad"
IC REG BUCK ADJ 3A 8SOIC
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3A 8-SOIC (0.154", 3.90mm Width) Exposed Pad
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | MP1586EN-LF-ND | MP1586EN-LF | MP1586EN-LF |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | ||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | |
| Package Type | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width) Exposed Pad" | SOIC | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) Exposed Pad |
| Output Voltage | 0.8000 to 25 volts | 0.8000 volts | 0.8000 to 25 volts |
| IOUT | 3 amps | 3 amps | 3 amps |