"Buck Switching Regulator IC Positive Adjustable 1.22V 1 Output 3A 8-DIP (0.300"", 7.62mm)"
Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 059332-MP1583DP-LF
Packaging: Tube/Rail
Mounting: Through Hole
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 385kHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 3A
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-PDIP
Purpose: Step-Down
Maximum Input Voltage: 23V
Nominal Output Voltage (Min/Fixed): 1.22V
Maximum Output Voltage: 21V
Minimum Input Voltage: 4.75V
IC REG BUCK ADJ 3A 8DIP
Switching Voltage Regulators 3A 385kHz 23V Buck
Buck Switching Regulator IC Positive Adjustable 1.22V 1 Output 3A 8-DIP (0.300", 7.62mm)
IC REG BUCK ADJUSTABLE 3A 8DIP
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | MP1583DP-LF-ND | 059332-MP1583DP-LF | MP1583DP-LF | MP1583DP-LF | MP1583DP-LF | MP1583DP-LF |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MP1583DP-LF | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | Adjustable / Variable | ||
| Package Type | DIP; Other; "8-DIP (0.300"", 7.62mm)" | DIP; Other; 8-PDIP | DIP; Other; 8-DIP (0.300\", 7.62mm) | |||
| Special Features | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | ||||
| Output Voltage | 1.22 to 21 volts | 1.22 volts | 1.22 volts | 1.22 to 21 volts |