Monolithic Power Systems, Inc. Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators MP1583DN-LF

Description
Win Source Part Number: 1382932-MP1583DN-LF Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators Package: Tube Standard Package: 100 pcs Current - Output: 3A Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 385kHz Voltage - Output (Max): 21V Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 4.75V Voltage - Input (Max): 23V Voltage - Output (Min/Fixed): 1.22V Synchronous Rectifier: Yes Mounting Type: Surface Mount Package / Case: 8-SOIC (0.154", 3.90mm Width) Exposed Pad Supplier Device Package: 8-SOICE Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Monolithic Power Systems Inc. Base Product Number: MP1583 Moisture Sensitivity Level (MSL): 2A (4 Weeks)
Request a Quote Datasheet
Description
Win Source Part Number: 1382932-MP1583DN-LF Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators Package: Tube Standard Package: 100 pcs Current - Output: 3A Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 385kHz Voltage - Output (Max): 21V Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 4.75V Voltage - Input (Max): 23V Voltage - Output (Min/Fixed): 1.22V Synchronous Rectifier: Yes Mounting Type: Surface Mount Package / Case: 8-SOIC (0.154", 3.90mm Width) Exposed Pad Supplier Device Package: 8-SOICE Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Monolithic Power Systems Inc. Base Product Number: MP1583 Moisture Sensitivity Level (MSL): 2A (4 Weeks)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - 1382932-MP1583DN-LF - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
1382932-MP1583DN-LF
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators 1382932-MP1583DN-LF
Win Source Part Number: 1382932-MP1583DN-LF Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators Package: Tube Standard Package: 100 pcs Current - Output: 3A Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 385kHz Voltage - Output (Max): 21V Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 4.75V Voltage - Input (Max): 23V Voltage - Output (Min/Fixed): 1.22V Synchronous Rectifier: Yes Mounting Type: Surface Mount Package / Case: 8-SOIC (0.154", 3.90mm Width) Exposed Pad Supplier Device Package: 8-SOICE Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Monolithic Power Systems Inc. Base Product Number: MP1583 Moisture Sensitivity Level (MSL): 2A (4 Weeks)

Win Source Part Number: 1382932-MP1583DN-LF
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Package: Tube
Standard Package: 100 pcs
Current - Output: 3A
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 385kHz
Voltage - Output (Max): 21V
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 4.75V
Voltage - Input (Max): 23V
Voltage - Output (Min/Fixed): 1.22V
Synchronous Rectifier: Yes
Mounting Type: Surface Mount
Package / Case: 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package: 8-SOICE
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Monolithic Power Systems Inc.
Base Product Number: MP1583
Moisture Sensitivity Level (MSL): 2A (4 Weeks)

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - MP1583DN-LF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
MP1583DN-LF
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators MP1583DN-LF
IC REG BUCK ADJ 3A 8SOIC

IC REG BUCK ADJ 3A 8SOIC

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - MP1583DN-LF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
MP1583DN-LF
Voltage Regulators - DC DC Switching Regulators MP1583DN-LF
Buck Switching Regulator IC Positive Adjustable 1.22V 1 Output 3A 8-SOIC (0.154", 3.90mm Width) Exposed Pad

Buck Switching Regulator IC Positive Adjustable 1.22V 1 Output 3A 8-SOIC (0.154", 3.90mm Width) Exposed Pad

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 1382932-MP1583DN-LF MP1583DN-LF MP1583DN-LF
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable Adjustable / Variable; Adjustable
Package Type SOIC; Other; Tube SOIC SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) Exposed Pad
Special Features Multiple Outputs; Synchronous Rectification
fsw 385 kHz 385 kHz 385 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Switching Regulators - 1783464 - RS Components, Ltd.
Specs
Package Type Other; Smd
Efficiency 95.5 %
View Details
LM22678-Q1 5A SIMPLE SWITCHER, Step-Down Voltage Regulator with Precision Enable - LM22678QTJE-5.0/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; TO-263
View Details
8 suppliers