Buck Switching Regulator IC Positive Programmable 0.8V 1 Output 2A 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Switching Voltage Regulators 2A, 1.5MHz, 28V Nonsync Buck
| Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | MP1582EN-LF-P | MP1582EN-LF-P |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators |
| Output Voltage Type | Fixed; Programmable | |
| Package Type | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) Exposed Pad | |
| Life Cycle Stage | Active | |
| Output Voltage | 0.8000 to 30 volts |