Monolithic Power Systems, Inc. Hard To Find - MP1580HS-LF MP1580HS-LF

Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 715393-MP1580HS-LF Packaging: Tube Mounting Style: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Synchronous Rectifier: Yes Output Current: 2A Categories: Integrated Circuits Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C Maximum Output Voltage: 21V Manufacturer Package: 8-SOIC Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 100 MSL Level: 2 (1 Year) Min/Fixed Output Voltage: 1.22V Switching Frequency: 380kHz Voltage - Input (Minimum): 4.75V Voltage - Input (Maximum): 25V
Request a Quote Datasheet
Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 715393-MP1580HS-LF Packaging: Tube Mounting Style: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Synchronous Rectifier: Yes Output Current: 2A Categories: Integrated Circuits Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C Maximum Output Voltage: 21V Manufacturer Package: 8-SOIC Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 100 MSL Level: 2 (1 Year) Min/Fixed Output Voltage: 1.22V Switching Frequency: 380kHz Voltage - Input (Minimum): 4.75V Voltage - Input (Maximum): 25V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hard To Find - MP1580HS-LF - 715393-MP1580HS-LF - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - MP1580HS-LF
715393-MP1580HS-LF
Hard To Find - MP1580HS-LF 715393-MP1580HS-LF
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 715393-MP1580HS-LF Packaging: Tube Mounting Style: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Synchronous Rectifier: Yes Output Current: 2A Categories: Integrated Circuits Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C Maximum Output Voltage: 21V Manufacturer Package: 8-SOIC Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 100 MSL Level: 2 (1 Year) Min/Fixed Output Voltage: 1.22V Switching Frequency: 380kHz Voltage - Input (Minimum): 4.75V Voltage - Input (Maximum): 25V

Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 715393-MP1580HS-LF
Packaging: Tube
Mounting Style: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Synchronous Rectifier: Yes
Output Current: 2A
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Maximum Output Voltage: 21V
Manufacturer Package: 8-SOIC
Popularity: Low
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 100
MSL Level: 2 (1 Year)
Min/Fixed Output Voltage: 1.22V
Switching Frequency: 380kHz
Voltage - Input (Minimum): 4.75V
Voltage - Input (Maximum): 25V

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - MP1580HS-LF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
MP1580HS-LF
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators MP1580HS-LF
IC REG BUCK ADJ 2A 8SOIC

IC REG BUCK ADJ 2A 8SOIC

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - MP1580HS-LF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
MP1580HS-LF
Voltage Regulators - DC DC Switching Regulators MP1580HS-LF
Buck Switching Regulator IC Positive Adjustable 1.22V 1 Output 2A 8-SOIC (0.154", 3.90mm Width)

Buck Switching Regulator IC Positive Adjustable 1.22V 1 Output 2A 8-SOIC (0.154", 3.90mm Width)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 715393-MP1580HS-LF MP1580HS-LF MP1580HS-LF
Product Name Hard To Find - MP1580HS-LF Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators
Output Voltage Type Adjustable / Variable; Adjustable Adjustable / Variable; Adjustable
Package Type SOIC; Other; 8-SOIC SOIC SOIC; Other; 8-SOIC (0.154\", 3.90mm Width)
Output Voltage 21 volts 1.22 volts 1.22 to 21 volts
IOUT 2 amps 2 amps 2 amps
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - DC DC Switching Regulators - LM20125QMHE/NOPB - Quarktwin Technology Ltd.
Specs
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SSOP; Other; 16-PowerTSSOP (0.173\", 4.40mm Width)
Life Cycle Stage Active
View Details
Specs
Package Type Other; Tube
fsw 67 kHz
Duty Cycle 72
View Details