Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 059329-MP1580HP
Packaging: Tube/Rail
Mounting: Through Hole
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 380kHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 2A
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 8-PDIP
Purpose: Step-Down
Maximum Input Voltage: 25V
Nominal Output Voltage (Min/Fixed): 1.22V
Maximum Output Voltage: 21V
Minimum Input Voltage: 4.75V
| Win Source Electronics | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 059329-MP1580HP |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MP1580HP |
| Configuration / Function | Buck |
| Output Voltage Type | Adjustable / Variable; Adjustable |
| Package Type | DIP; Other; 8-PDIP |
| Life Cycle Stage | Declining; Not For New Designs |
| Special Features | Multiple Outputs; Synchronous Rectification |