Monolithic Power Systems, Inc. Voltage Regulators - DC DC Switching Regulators MP1567DQ-LF-P

Description
Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 1.2A 10-VFDFN Exposed Pad
Request a Quote
Description
Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 1.2A 10-VFDFN Exposed Pad
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MP1567DQ-LF-P is a 1.2A DC to DC buck switching regulator designed for low voltage applications with a wide input voltage range of 2.6V to 6V. It features synchronous rectification, achieving over 90% efficiency, which helps to minimize heat generation in compact designs. The regulator can provide output voltages as low as 0.9V, making it suitable for various applications including handheld devices, routers, and digital cameras. The device includes essential protection features such as cycle-by-cycle current limiting, under voltage lockout, and thermal shutdown. It operates at a switching frequency of 800KHz, allowing for smaller external components and reduced board space. The MP1567DQ is available in a compact 10-pin QFN package, which is advantageous for space-constrained applications. Evaluation boards are also available for testing and integration purposes.

Datasheet Summary
Powered by GS/AI

The MP1567DQ-LF-P is a 1.2A DC to DC buck switching regulator designed for low voltage applications with a wide input voltage range of 2.6V to 6V. It features synchronous rectification, achieving over 90% efficiency, which helps to minimize heat generation in compact designs. The regulator can provide output voltages as low as 0.9V, making it suitable for various applications including handheld devices, routers, and digital cameras. The device includes essential protection features such as cycle-by-cycle current limiting, under voltage lockout, and thermal shutdown. It operates at a switching frequency of 800KHz, allowing for smaller external components and reduced board space. The MP1567DQ is available in a compact 10-pin QFN package, which is advantageous for space-constrained applications. Evaluation boards are also available for testing and integration purposes.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - DC DC Switching Regulators - 1589-1044-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
1589-1044-2-ND
Voltage Regulators - DC DC Switching Regulators 1589-1044-2-ND
Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 1.2A 10-VFDFN Exposed Pad

Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 1.2A 10-VFDFN Exposed Pad

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - MP1567DQ-LF-P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
MP1567DQ-LF-P
Voltage Regulators - DC DC Switching Regulators MP1567DQ-LF-P
Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 1.2A 10-VFDFN Exposed Pad

Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 1.2A 10-VFDFN Exposed Pad

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - MP1567DQ-LF-P - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
MP1567DQ-LF-P
PMIC - Voltage Regulators - DC DC Switching Regulators MP1567DQ-LF-P
IC REG BUCK ADJ 1.2A 10QFN

IC REG BUCK ADJ 1.2A 10QFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - MP1567DQ-LF-P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
MP1567DQ-LF-P
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators MP1567DQ-LF-P
IC REG BUCK ADJ 1.2A 10QFN

IC REG BUCK ADJ 1.2A 10QFN

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 1589-1044-2-ND MP1567DQ-LF-P MP1567DQ-LF-P MP1567DQ-LF-P
Product Name Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck
Output Voltage Type Adjustable / Variable Adjustable / Variable; Adjustable
Package Type Other; 10-VFDFN Exposed Pad Other; 10-VFDFN Exposed Pad
Special Features Synchronous Rectification
Output Voltage 0.9000 to 4.5 volts 0.9000 to 4.5 volts 0.9000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Buck-Boost PMIC W/5 Ldo Outputs - A4412KLVTR-T - Allegro MicroSystems Inc.
Specs
Package Type Other; 38-Pin eTSSOP
View Details
8 suppliers
Switching Regulators - 1227217 - RS Components, Ltd.
Specs
Package Type Other; Sip
Efficiency 95 %
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details