Switching Voltage Regulators NRFND: For New Designs, Recommend MP2162A
Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 1.2A 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
IC REG BUCK ADJ 1.2A 10MSOP
| VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | MP1567DK-LF | MP1567DK-LF | MP1567DK-LF |
| Product Name | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Output Voltage Type | Adjustable / Variable; Adjustable | ||
| Package Type | Other; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) | ||
| Life Cycle Stage | Active | Active | |
| Output Voltage | 0.9000 to 4.5 volts | 0.9000 volts |