Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 059328-MP1567DK-LF-Z
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 800kHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 1.2A
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 10-MSOP
Purpose: Step-Down
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 0.9V
Maximum Output Voltage: 4.5V
Minimum Input Voltage: 2.6V
"Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 1.2A 10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
IC REG BUCK ADJ 1.2A 10MSOP
IC REG BUCK ADJ 1.2A 10MSOP
Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 1.2A 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 059328-MP1567DK-LF-Z | MP1567DK-LF-Z-ND | MP1567DK-LF-Z | MP1567DK-LF-Z | MP1567DK-LF-Z |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MP1567DK-LF-Z | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | |||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Package Type | Other; 10-MSOP | Other; "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" | Other; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) | ||
| Life Cycle Stage | Declining; Not For New Designs | Declining; Not For New Designs | |||
| Special Features | Multiple Outputs; Synchronous Rectification | Synchronous Rectification |