"Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 1.2A 10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 1.2A 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
IC REG BUCK ADJ 1.2A 10MSOP
IC REG BUCK ADJ 1.2A 10MSOP
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | MP1567DK-LF-P-ND | MP1567DK-LF-P | MP1567DK-LF-P | MP1567DK-LF-P |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Package Type | Other; "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" | Other; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) | ||
| Special Features | Synchronous Rectification | |||
| Output Voltage | 0.9000 to 4.5 volts | 0.9000 to 4.5 volts | 0.9000 volts |