Monolithic Power Systems, Inc. Switching Voltage Regulators MP1542DK-LF-P

Description
Switching Voltage Regulators 2A, 25V, 1.3Mhz Step-Up Converter
Datasheet
Description
Switching Voltage Regulators 2A, 25V, 1.3Mhz Step-Up Converter
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Switching Voltage Regulators
MP1542DK-LF-P
Switching Voltage Regulators MP1542DK-LF-P
Switching Voltage Regulators 2A, 25V, 1.3Mhz Step-Up Converter

Switching Voltage Regulators 2A, 25V, 1.3Mhz Step-Up Converter

Buy Now Datasheet
Dc/dc Conv, Boost, 1.3Mhz, 85Deg C; Topology Monolithic Power Systems (Mps) - 54AH3295 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Boost, 1.3Mhz, 85Deg C; Topology Monolithic Power Systems (Mps)
54AH3295
Dc/dc Conv, Boost, 1.3Mhz, 85Deg C; Topology Monolithic Power Systems (Mps) 54AH3295
DC/DC CONV, BOOST, 1.3MHZ, 85DEG C; Topology:Boost (Step Up); Input Voltage Min:2.5V; Input Voltage Max:22V; No. of Outputs:1Outputs; DC / DC Converter IC Case:MSOP; No. of Pins:8Pins; Output Current:2A; Output Voltage Min:3V RoHS Compliant: Yes

DC/DC CONV, BOOST, 1.3MHZ, 85DEG C; Topology:Boost (Step Up); Input Voltage Min:2.5V; Input Voltage Max:22V; No. of Outputs:1Outputs; DC / DC Converter IC Case:MSOP; No. of Pins:8Pins; Output Current:2A; Output Voltage Min:3V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number MP1542DK-LF-P 54AH3295
Product Name Switching Voltage Regulators Dc/dc Conv, Boost, 1.3Mhz, 85Deg C; Topology Monolithic Power Systems (Mps)
Input Voltage 2.5 to 22 volts
Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Analog - MTLT137AQK - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
SVC Small 10KVA 15KVA 20KVA 30KVA Automatic Voltage Regulator 3KVA 5KVA Voltage Regulator and Stabilizer China - No.1601394453820 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Portable / Benchtop; Floor
View Details