Monolithic Power Systems, Inc. Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators MP1541GG-Z

Description
Win Source Part Number: 1079885-MP1541GG-Z Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators Package: Tape & Reel (TR) Standard Package: 5,000 Mounting: SMD (SMT) Current - Output: 300mA Output Type: Adjustable Function: Step-Up Topology: Boost Frequency - Switching: 1.3MHz Voltage - Output (Max): 22V Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 2.5V Voltage - Input (Max): 6V Voltage - Output (Min/Fixed): 3V Synchronous Rectifier: No Package / Case: 8-TFDFN Exposed Pad Supplier Device Package: 8-QFN (2x2) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Monolithic Power Systems Inc. Base Product Number: MP1541
Request a Quote Datasheet
Description
Win Source Part Number: 1079885-MP1541GG-Z Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators Package: Tape & Reel (TR) Standard Package: 5,000 Mounting: SMD (SMT) Current - Output: 300mA Output Type: Adjustable Function: Step-Up Topology: Boost Frequency - Switching: 1.3MHz Voltage - Output (Max): 22V Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 2.5V Voltage - Input (Max): 6V Voltage - Output (Min/Fixed): 3V Synchronous Rectifier: No Package / Case: 8-TFDFN Exposed Pad Supplier Device Package: 8-QFN (2x2) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Monolithic Power Systems Inc. Base Product Number: MP1541
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators - 1079885-MP1541GG-Z - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators
1079885-MP1541GG-Z
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators 1079885-MP1541GG-Z
Win Source Part Number: 1079885-MP1541GG-Z Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators Package: Tape & Reel (TR) Standard Package: 5,000 Mounting: SMD (SMT) Current - Output: 300mA Output Type: Adjustable Function: Step-Up Topology: Boost Frequency - Switching: 1.3MHz Voltage - Output (Max): 22V Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 2.5V Voltage - Input (Max): 6V Voltage - Output (Min/Fixed): 3V Synchronous Rectifier: No Package / Case: 8-TFDFN Exposed Pad Supplier Device Package: 8-QFN (2x2) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Monolithic Power Systems Inc. Base Product Number: MP1541

Win Source Part Number: 1079885-MP1541GG-Z
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Package: Tape & Reel (TR)
Standard Package: 5,000
Mounting: SMD (SMT)
Current - Output: 300mA
Output Type: Adjustable
Function: Step-Up
Topology: Boost
Frequency - Switching: 1.3MHz
Voltage - Output (Max): 22V
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 2.5V
Voltage - Input (Max): 6V
Voltage - Output (Min/Fixed): 3V
Synchronous Rectifier: No
Package / Case: 8-TFDFN Exposed Pad
Supplier Device Package: 8-QFN (2x2)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Monolithic Power Systems Inc.
Base Product Number: MP1541

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - MP1541GG-Z-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
MP1541GG-Z-ND
Voltage Regulators - DC DC Switching Regulators MP1541GG-Z-ND
Boost Switching Regulator IC Positive Adjustable 3V 1 Output 300mA 8-TFDFN Exposed Pad

Boost Switching Regulator IC Positive Adjustable 3V 1 Output 300mA 8-TFDFN Exposed Pad

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - MP1541GG-Z - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
MP1541GG-Z
PMIC - Voltage Regulators - DC DC Switching Regulators MP1541GG-Z
IC REG BOOST ADJ 300MA 8QFN

IC REG BOOST ADJ 300MA 8QFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - MP1541GG-Z - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
MP1541GG-Z
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators MP1541GG-Z
IC REG BOOST ADJ 300MA 8QFN

IC REG BOOST ADJ 300MA 8QFN

Supplier's Site
Sheung Wan, Hong Kong
Switching Voltage Regulators
MP1541GG-Z
Switching Voltage Regulators MP1541GG-Z
Switching Voltage Regulators 1.3MHz / 22Vout Step-Up Converter

Switching Voltage Regulators 1.3MHz / 22Vout Step-Up Converter

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - MP1541GG-Z - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
MP1541GG-Z
Voltage Regulators - DC DC Switching Regulators MP1541GG-Z
Boost Switching Regulator IC Positive Adjustable 3V 1 Output 300mA 8-TFDFN Exposed Pad

Boost Switching Regulator IC Positive Adjustable 3V 1 Output 300mA 8-TFDFN Exposed Pad

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 1079885-MP1541GG-Z MP1541GG-Z-ND MP1541GG-Z MP1541GG-Z MP1541GG-Z MP1541GG-Z
Product Name Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Switching Voltage Regulators Voltage Regulators - DC DC Switching Regulators
Configuration / Function Boost Boost
Output Voltage Type Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable; Adjustable
Package Type Other; Tape & Reel (TR) Other; 8-TFDFN Exposed Pad Other; 8-TFDFN Exposed Pad
Special Features Multiple Outputs; Synchronous Rectification
fsw 1300 kHz 1300 kHz 1300 kHz 1300 kHz 1300 kHz
Unlock Full Specs
to access all available technical data