Boost Switching Regulator IC Positive Adjustable 3V 1 Output 300mA 8-TFDFN Exposed Pad
Switching Voltage Regulators 1.3MHz / 22Vout Step-Up Converter
IC REG BOOST ADJ 300MA 8QFN
IC REG BOOST ADJ 300MA 8QFN
Boost Switching Regulator IC Positive Adjustable 3V 1 Output 300mA 8-TFDFN Exposed Pad
| DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | MP1541GG-P-ND | MP1541GG-P | MP1541GG-P | MP1541GG-P | MP1541GG-P |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | |||
| Package Type | Other; 8-TFDFN Exposed Pad | Other; 8-TFDFN Exposed Pad | |||
| Output Voltage | 3 to 22 volts | 3 volts | 3 to 22 volts | ||
| IOUT | 0.3000 amps | 0.3000 amps | 0.3000 amps | 0.3000 amps |