Monolithic Power Systems, Inc. Voltage Regulators - DC DC Switching Regulators MP1541DJ-LF-P

Description
Boost Switching Regulator IC Positive Adjustable 3V 1 Output 300mA SOT-23-5 Thin, TSOT-23-5
Request a Quote Datasheet
Description
Boost Switching Regulator IC Positive Adjustable 3V 1 Output 300mA SOT-23-5 Thin, TSOT-23-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - DC DC Switching Regulators - 1589-1042-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
1589-1042-6-ND
Voltage Regulators - DC DC Switching Regulators 1589-1042-6-ND
Boost Switching Regulator IC Positive Adjustable 3V 1 Output 300mA SOT-23-5 Thin, TSOT-23-5

Boost Switching Regulator IC Positive Adjustable 3V 1 Output 300mA SOT-23-5 Thin, TSOT-23-5

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 1589-1042-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
1589-1042-1-ND
Voltage Regulators - DC DC Switching Regulators 1589-1042-1-ND
Boost Switching Regulator IC Positive Adjustable 3V 1 Output 300mA SOT-23-5 Thin, TSOT-23-5

Boost Switching Regulator IC Positive Adjustable 3V 1 Output 300mA SOT-23-5 Thin, TSOT-23-5

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 1589-1042-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
1589-1042-2-ND
Voltage Regulators - DC DC Switching Regulators 1589-1042-2-ND
Boost Switching Regulator IC Positive Adjustable 3V 1 Output 300mA SOT-23-5 Thin, TSOT-23-5

Boost Switching Regulator IC Positive Adjustable 3V 1 Output 300mA SOT-23-5 Thin, TSOT-23-5

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - 1320703-MP1541DJ-LF-P - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
1320703-MP1541DJ-LF-P
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators 1320703-MP1541DJ-LF-P
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 1320703-MP1541DJ-LF- P Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators Packaging: Reel - TR Standard Package: 500 Mounting: Surface Mount Current - Output: 300mA Output Type: Adjustable Function: Step-Up Topology: Boost Frequency - Switching: 1.3MHz Voltage - Output (Max): 22V Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 2.5V Voltage - Input (Max): 6V Voltage - Output (Min/Fixed): 3V Synchronous Rectifier: No Supplier Device Package: TSOT-23-5 Temperature Range - Operating: -40°C ~ 85°C Case / Package: SOT-23-5 Thin, TSOT-23-5 ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 1589-1042-1,1589-104 2-2,1589-1042-6 Base Product Number: MP1541 RoHS Status: ROHS3 Compliant

Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 1320703-MP1541DJ-LF-P
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Packaging: Reel - TR
Standard Package: 500
Mounting: Surface Mount
Current - Output: 300mA
Output Type: Adjustable
Function: Step-Up
Topology: Boost
Frequency - Switching: 1.3MHz
Voltage - Output (Max): 22V
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 2.5V
Voltage - Input (Max): 6V
Voltage - Output (Min/Fixed): 3V
Synchronous Rectifier: No
Supplier Device Package: TSOT-23-5
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: SOT-23-5 Thin, TSOT-23-5
ECCN: EAR99
Fake Threat In the Open Market: 68
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 1589-1042-1,1589-1042-2,1589-1042-6
Base Product Number: MP1541
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Switching Regulators - 9175822 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Regulators
9175822
Switching Regulators 9175822
Monolithic Power Systems (MPS)

Monolithic Power Systems (MPS)

Supplier's Site
Switching Regulators - 1709364 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Regulators
1709364
Switching Regulators 1709364
Monolithic Power Systems (MPS)

Monolithic Power Systems (MPS)

Supplier's Site
Switching Regulators - 9175822P - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Regulators
9175822P
Switching Regulators 9175822P
Monolithic Power Systems (MPS)

Monolithic Power Systems (MPS)

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - MP1541DJ-LF-P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
MP1541DJ-LF-P
Voltage Regulators - DC DC Switching Regulators MP1541DJ-LF-P
Boost Switching Regulator IC Positive Adjustable 3V 1 Output 300mA SOT-23-5 Thin, TSOT-23-5

Boost Switching Regulator IC Positive Adjustable 3V 1 Output 300mA SOT-23-5 Thin, TSOT-23-5

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - MP1541DJ-LF-P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
MP1541DJ-LF-P
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators MP1541DJ-LF-P
IC REG BOOST ADJ 300MA TSOT23-5

IC REG BOOST ADJ 300MA TSOT23-5

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 1589-1042-6-ND 1320703-MP1541DJ-LF-P 9175822 9175822P MP1541DJ-LF-P MP1541DJ-LF-P
Product Name Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Switching Regulators Switching Regulators Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Boost Boost Boost
Output Voltage Type Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable; Adjustable
Package Type SOT23; Other; SOT-23-5 Thin, TSOT-23-5 SOT23; Other; SOT-23-5 Thin, TSOT-23-5 SOT23; Other; Tsot-23 SOT23; Other; SOT-23-5 Thin, TSOT-23-5 SOT23
Output Voltage 3 to 22 volts 3 to 22 volts 3 volts
IOUT 0.3000 amps 0.3000 amps 0.3000 amps 0.3000 amps 0.3000 amps
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - ADP2118ACPZ-1.2-R7 - 910653-ADP2118ACPZ-1.2-R7 - Win Source Electronics
Specs
Package Type Other; 16-LFCSP-WQ (4x4)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
AC DC Converters, Offline Switches - ICE5GR2280AGXUMA1 - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 16-SOIC (0.154", 3.90mm Width), 12 Leads
VIN 10 to 25.5 volts
fsw 125 kHz
View Details
Switching Regulators - 1744659 - RS Components, Ltd.
Specs
Package Type Other; Sip
Efficiency 80 to 88 %
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details