Monolithic Power Systems, Inc. Switching Voltage Regulators MP1541DJ-LF-P

Description
Switching Voltage Regulators 1.3MHz, 22V Step-up Converter
Datasheet
Description
Switching Voltage Regulators 1.3MHz, 22V Step-up Converter
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Switching Voltage Regulators
MP1541DJ-LF-P
Switching Voltage Regulators MP1541DJ-LF-P
Switching Voltage Regulators 1.3MHz, 22V Step-up Converter

Switching Voltage Regulators 1.3MHz, 22V Step-up Converter

Buy Now Datasheet
Dc/dc Conv, Boost, 1.3Mhz, 85Deg C; Topology Monolithic Power Systems (Mps) - 54AH3293 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Boost, 1.3Mhz, 85Deg C; Topology Monolithic Power Systems (Mps)
54AH3293
Dc/dc Conv, Boost, 1.3Mhz, 85Deg C; Topology Monolithic Power Systems (Mps) 54AH3293
DC/DC CONV, BOOST, 1.3MHZ, 85DEG C; Topology:Boost (Step Up); Input Voltage Min:2.5V; Input Voltage Max:6V; No. of Outputs:1Outputs; DC / DC Converter IC Case:TSOT-23; No. of Pins:5Pins; Output Current:300mA; Output Voltage Min:3V RoHS Compliant: Yes

DC/DC CONV, BOOST, 1.3MHZ, 85DEG C; Topology:Boost (Step Up); Input Voltage Min:2.5V; Input Voltage Max:6V; No. of Outputs:1Outputs; DC / DC Converter IC Case:TSOT-23; No. of Pins:5Pins; Output Current:300mA; Output Voltage Min:3V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number MP1541DJ-LF-P 54AH3293
Product Name Switching Voltage Regulators Dc/dc Conv, Boost, 1.3Mhz, 85Deg C; Topology Monolithic Power Systems (Mps)
Input Voltage 2.5 to 6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1086QU - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Smart 10KVA 15KVA 30KVA 40KVA 60 KVA AVR Automatic Voltage Regulator 3 Phase Voltage Regulators/Stabilizers - No.1601416033995 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details