Monolithic Power Systems, Inc. Voltage Regulators - DC DC Switching Regulators MP1540DJ-LF-Z

Description
Boost Switching Regulator IC Positive Adjustable 3V 1 Output 200mA SOT-23-5 Thin, TSOT-23-5
Request a Quote Datasheet
Description
Boost Switching Regulator IC Positive Adjustable 3V 1 Output 200mA SOT-23-5 Thin, TSOT-23-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - DC DC Switching Regulators - 1589-1857-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
1589-1857-1-ND
Voltage Regulators - DC DC Switching Regulators 1589-1857-1-ND
Boost Switching Regulator IC Positive Adjustable 3V 1 Output 200mA SOT-23-5 Thin, TSOT-23-5

Boost Switching Regulator IC Positive Adjustable 3V 1 Output 200mA SOT-23-5 Thin, TSOT-23-5

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 1589-1857-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
1589-1857-2-ND
Voltage Regulators - DC DC Switching Regulators 1589-1857-2-ND
Boost Switching Regulator IC Positive Adjustable 3V 1 Output 200mA SOT-23-5 Thin, TSOT-23-5

Boost Switching Regulator IC Positive Adjustable 3V 1 Output 200mA SOT-23-5 Thin, TSOT-23-5

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MP1540DJ-LF-Z - 024208-MP1540DJ-LF-Z - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MP1540DJ-LF-Z
024208-MP1540DJ-LF-Z
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MP1540DJ-LF-Z 024208-MP1540DJ-LF-Z
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 024208-MP1540DJ-LF-Z Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Adjustable Topology: Boost Frequency - Switching: 1.3MHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 200mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: TSOT-23-5 Purpose: Step-Up Maximum Input Voltage: 6V Nominal Output Voltage (Min/Fixed): 3V Maximum Output Voltage: 18V Minimum Input Voltage: 2.5V Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Sufficient Quantity per package: 3k pcs

Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 024208-MP1540DJ-LF-Z
Packaging: Tube/Rail
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Boost
Frequency - Switching: 1.3MHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 200mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: TSOT-23-5
Purpose: Step-Up
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 3V
Maximum Output Voltage: 18V
Minimum Input Voltage: 2.5V
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - MP1540DJ-LF-Z - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - DC DC Switching Regulators
MP1540DJ-LF-Z
Voltage Regulators - DC DC Switching Regulators MP1540DJ-LF-Z
IC REG BOOST ADJ 200MA TSOT23-5

IC REG BOOST ADJ 200MA TSOT23-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - MP1540DJ-LF-Z - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
MP1540DJ-LF-Z
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators MP1540DJ-LF-Z
IC REG BOOST ADJ 200MA TSOT23-5

IC REG BOOST ADJ 200MA TSOT23-5

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - MP1540DJ-LF-Z - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
MP1540DJ-LF-Z
Voltage Regulators - DC DC Switching Regulators MP1540DJ-LF-Z
Boost Switching Regulator IC Positive Adjustable 3V 1 Output 200mA SOT-23-5 Thin, TSOT-23-5

Boost Switching Regulator IC Positive Adjustable 3V 1 Output 200mA SOT-23-5 Thin, TSOT-23-5

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - MP1540DJ-LF-Z - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
MP1540DJ-LF-Z
PMIC - Voltage Regulators - DC DC Switching Regulators MP1540DJ-LF-Z
IC REG BOOST ADJ 200MA TSOT23-5

IC REG BOOST ADJ 200MA TSOT23-5

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 1589-1857-1-ND 024208-MP1540DJ-LF-Z MP1540DJ-LF-Z MP1540DJ-LF-Z MP1540DJ-LF-Z MP1540DJ-LF-Z
Product Name Voltage Regulators - DC DC Switching Regulators PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MP1540DJ-LF-Z Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Boost Boost Boost
Output Voltage Type Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable; Adjustable
Package Type SOT23; Other; SOT-23-5 Thin, TSOT-23-5 SOT23; Other; TSOT-23-5 SOT23; Other; SOT-23-5 Thin, TSOT-23-5 SOT23 SOT23; Other; SOT-23-5 Thin, TSOT-23-5
Output Voltage 3 to 18 volts 3 volts 3 volts 3 volts 3 to 18 volts
IOUT 0.2000 amps 0.2000 amps 0.2000 amps 0.2000 amps 0.2000 amps 0.2000 amps
Unlock Full Specs
to access all available technical data