Monolithic Power Systems, Inc. PMIC - PMIC - Voltage Regulators - Special Purpose - MP1531DQ-LF-P MP1531DQ-LF-P

Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 1078818-MP1531DQ-LF- P Packaging: Reel - TR Applications: Converter, TFT LCD Mounting: SMD (SMT) Voltage - Input: 2.7 V to 5.5 V Number of Outputs: 3 Output Voltage: Multiple Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-QFN (3x3) Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 1078818-MP1531DQ-LF- P Packaging: Reel - TR Applications: Converter, TFT LCD Mounting: SMD (SMT) Voltage - Input: 2.7 V to 5.5 V Number of Outputs: 3 Output Voltage: Multiple Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-QFN (3x3) Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - MP1531DQ-LF-P - 1078818-MP1531DQ-LF-P - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - MP1531DQ-LF-P
1078818-MP1531DQ-LF-P
PMIC - PMIC - Voltage Regulators - Special Purpose - MP1531DQ-LF-P 1078818-MP1531DQ-LF-P
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 1078818-MP1531DQ-LF- P Packaging: Reel - TR Applications: Converter, TFT LCD Mounting: SMD (SMT) Voltage - Input: 2.7 V to 5.5 V Number of Outputs: 3 Output Voltage: Multiple Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-QFN (3x3) Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 1078818-MP1531DQ-LF-P
Packaging: Reel - TR
Applications: Converter, TFT LCD
Mounting: SMD (SMT)
Voltage - Input: 2.7 V to 5.5 V
Number of Outputs: 3
Output Voltage: Multiple
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-QFN (3x3)
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Voltage Regulators - Special Purpose - MP1531DQ-LF-P - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
MP1531DQ-LF-P
PMIC - Voltage Regulators - Special Purpose MP1531DQ-LF-P
IC REG CONV TFT LCD 3OUT 16QFN

IC REG CONV TFT LCD 3OUT 16QFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Voltage Regulators IC Voltage Regulators
Product Number 1078818-MP1531DQ-LF-P MP1531DQ-LF-P
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - MP1531DQ-LF-P PMIC - Voltage Regulators - Special Purpose
Package Type Other; 16-QFN (3x3) Other; 16-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Package Type Other; Tape & Reel (TR)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Skyworks Solutions, Inc.
Specs
Regulator Category Switching
View Details
Specs
Operating Temperature -65 C (-85 F)
View Details