Monolithic Power Systems, Inc. PMIC - PMIC - Voltage Regulators - Special Purpose - MP1531DM-LF-Z MP1531DM-LF-Z

Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 789097-MP1531DM-LF-Z Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 16-TSSOP (0.173", 4.40mm Width) Applications: Converter, TFT LCD Mounting: SMD Voltage - Output: Multiple Voltage - Input: 2.7 V ~ 5.5 V Number of Outputs: 3 Family Name: MP1531 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-TSSOP Alternative Parts (Cross-Reference): MP1531DM-LF; Introduction Date: May 22, 2006 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 789097-MP1531DM-LF-Z Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 16-TSSOP (0.173", 4.40mm Width) Applications: Converter, TFT LCD Mounting: SMD Voltage - Output: Multiple Voltage - Input: 2.7 V ~ 5.5 V Number of Outputs: 3 Family Name: MP1531 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-TSSOP Alternative Parts (Cross-Reference): MP1531DM-LF; Introduction Date: May 22, 2006 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - MP1531DM-LF-Z - 789097-MP1531DM-LF-Z - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - MP1531DM-LF-Z
789097-MP1531DM-LF-Z
PMIC - PMIC - Voltage Regulators - Special Purpose - MP1531DM-LF-Z 789097-MP1531DM-LF-Z
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 789097-MP1531DM-LF-Z Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 16-TSSOP (0.173", 4.40mm Width) Applications: Converter, TFT LCD Mounting: SMD Voltage - Output: Multiple Voltage - Input: 2.7 V ~ 5.5 V Number of Outputs: 3 Family Name: MP1531 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-TSSOP Alternative Parts (Cross-Reference): MP1531DM-LF; Introduction Date: May 22, 2006 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 789097-MP1531DM-LF-Z
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 16-TSSOP (0.173", 4.40mm Width)
Applications: Converter, TFT LCD
Mounting: SMD
Voltage - Output: Multiple
Voltage - Input: 2.7 V ~ 5.5 V
Number of Outputs: 3
Family Name: MP1531
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-TSSOP
Alternative Parts (Cross-Reference): MP1531DM-LF;
Introduction Date: May 22, 2006
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Voltage Regulators - Special Purpose - MP1531DM-LF-Z - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
MP1531DM-LF-Z
PMIC - Voltage Regulators - Special Purpose MP1531DM-LF-Z
IC REG CONV TFT LCD 3OUT 16TSSOP

IC REG CONV TFT LCD 3OUT 16TSSOP

Supplier's Site Datasheet
Special Purpose Regulators - MP1531DM-LF-Z - ODG (Origin Data Global)
Shenzhen, China
Special Purpose Regulators
MP1531DM-LF-Z
Special Purpose Regulators MP1531DM-LF-Z
IC REG CONV TFT LCD 3OUT 16TSSOP

IC REG CONV TFT LCD 3OUT 16TSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited ODG (Origin Data Global)
Product Category Charge Pump Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 789097-MP1531DM-LF-Z MP1531DM-LF-Z MP1531DM-LF-Z
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - MP1531DM-LF-Z PMIC - Voltage Regulators - Special Purpose Special Purpose Regulators
Configuration / Function Charge Pump
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A4940KLPTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
VIN 5.5 to 50 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
PMIC - Voltage Regulators - Linear - ADP7182ACPZN-1.5R7 - Lingto Electronic Limited
Specs
Output Polarity Negative
View Details
Voltage Regulators - 2444534 - RS Components, Ltd.
Specs
Package Type SOT89; Other; SOT-89-3
IOUT 0.1000 amps
IQ 0.0060 amps
View Details
Voltage Reference - ATL431LIBIDQNR - ODG (Origin Data Global)
Specs
Output Voltage Type Adjustable / Variable
Package Type Other; 4-XDFN Exposed Pad
Output Voltage 2.5 volts
View Details