Monolithic Power Systems, Inc. PMIC - PMIC - Voltage Regulators - Special Purpose - MP1530DM-LF MP1530DM-LF

Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 137938-MP1530DM-LF Packaging: Tube/Rail Applications: Converter, TFT LCD Mounting: SMD (SMT) Voltage - Input: 2.7 V to 5.5 V Number of Outputs: 3 Output Voltage: Multiple Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-TSSOP
Request a Quote Datasheet
Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 137938-MP1530DM-LF Packaging: Tube/Rail Applications: Converter, TFT LCD Mounting: SMD (SMT) Voltage - Input: 2.7 V to 5.5 V Number of Outputs: 3 Output Voltage: Multiple Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - MP1530DM-LF - 137938-MP1530DM-LF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - MP1530DM-LF
137938-MP1530DM-LF
PMIC - PMIC - Voltage Regulators - Special Purpose - MP1530DM-LF 137938-MP1530DM-LF
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 137938-MP1530DM-LF Packaging: Tube/Rail Applications: Converter, TFT LCD Mounting: SMD (SMT) Voltage - Input: 2.7 V to 5.5 V Number of Outputs: 3 Output Voltage: Multiple Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-TSSOP

Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 137938-MP1530DM-LF
Packaging: Tube/Rail
Applications: Converter, TFT LCD
Mounting: SMD (SMT)
Voltage - Input: 2.7 V to 5.5 V
Number of Outputs: 3
Output Voltage: Multiple
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-TSSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 137938-MP1530DM-LF
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - MP1530DM-LF
Package Type SSOP; Other; 16-TSSOP
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A5985GETTR-T - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type Other; 28-VFQFN Exposed Pad
IOUT 2 amps
View Details
Voltage Regulators - 1690663 - RS Components, Ltd.
Specs
Regulator Category Linear; Linear voltage
Output Voltage Type Fixed
Package Type SOT23; Other; Sot-23
View Details
PMIC - PMIC - Voltage Regulators - Linear - LD6806TD/30H - 1016095-LD6806TD/30H - Win Source Electronics
Specs
Regulator Category Linear
Output Voltage Type Fixed; Fixed
Package Type Other; TSOP
View Details
2 suppliers
nPM1100 Power Management IC -  - Nordic Semiconductor ASA
Nordic Semiconductor ASA
Specs
Regulator Category Switching
View Details