Monolithic Power Systems, Inc. PMIC - PMIC - Voltage Regulators - Special Purpose - MP1530DM-LF-Z MP1530DM-LF-Z

Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 059324-MP1530DM-LF-Z Packaging: Reel - TR Applications: Converter, TFT LCD Mounting: SMD (SMT) Voltage - Input: 2.7 V to 5.5 V Number of Outputs: 3 Output Voltage: Multiple Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-TSSOP Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 059324-MP1530DM-LF-Z Packaging: Reel - TR Applications: Converter, TFT LCD Mounting: SMD (SMT) Voltage - Input: 2.7 V to 5.5 V Number of Outputs: 3 Output Voltage: Multiple Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-TSSOP Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - MP1530DM-LF-Z - 059324-MP1530DM-LF-Z - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - MP1530DM-LF-Z
059324-MP1530DM-LF-Z
PMIC - PMIC - Voltage Regulators - Special Purpose - MP1530DM-LF-Z 059324-MP1530DM-LF-Z
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 059324-MP1530DM-LF-Z Packaging: Reel - TR Applications: Converter, TFT LCD Mounting: SMD (SMT) Voltage - Input: 2.7 V to 5.5 V Number of Outputs: 3 Output Voltage: Multiple Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-TSSOP Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Sufficient

Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 059324-MP1530DM-LF-Z
Packaging: Reel - TR
Applications: Converter, TFT LCD
Mounting: SMD (SMT)
Voltage - Input: 2.7 V to 5.5 V
Number of Outputs: 3
Output Voltage: Multiple
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
PMIC - Voltage Regulators - Special Purpose - MP1530DM-LF-Z - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
MP1530DM-LF-Z
PMIC - Voltage Regulators - Special Purpose MP1530DM-LF-Z
IC REG CONV TFT LCD 3OUT 16TSSOP

IC REG CONV TFT LCD 3OUT 16TSSOP

Supplier's Site Datasheet
Special Purpose Regulators - MP1530DM-LF-Z - ODG (Origin Data Global)
Shenzhen, China
Special Purpose Regulators
MP1530DM-LF-Z
Special Purpose Regulators MP1530DM-LF-Z
IC REG CONV TFT LCD 3OUT 16TSSOP

IC REG CONV TFT LCD 3OUT 16TSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited ODG (Origin Data Global)
Product Category IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 059324-MP1530DM-LF-Z MP1530DM-LF-Z MP1530DM-LF-Z
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - MP1530DM-LF-Z PMIC - Voltage Regulators - Special Purpose Special Purpose Regulators
Package Type SSOP; Other; 16-TSSOP Other; 16-TSSOP (0.173", 4.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - 2222801P - RS Components, Ltd.
Specs
Regulator Type Low Dropout
Output Polarity Positive
Package Type SO-8; Other; SO-8EP
View Details
Battery Chargers - BQ2057CDGK - ODG (Origin Data Global)
Specs
Package Type Other; 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
PMIC - Voltage Regulators - Linear - ADP667AN - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
IOUT 0.2500 amps
View Details
Motor Drivers, Controllers - A3931KJP-T - ODG (Origin Data Global)
Specs
Package Type QFP; Other; 48-LQFP Exposed Pad
VIN 5.5 to 50 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details