Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 1078814-MP1529DR-LF-
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Backlight, Camera Flash
Mounting: SMD (SMT)
Frequency: 1.2MHz
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 3
Dimming: PWM
Output Voltage: 25V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-QFN (4x4)
Maximum Supply Voltage: 5.5V
Operating Input Voltage(Min): 2.7V
Channel Output Current: 30mA, 150mA (Flash)
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
Quantity per package: 5k pcs
LED Driver IC 3 Output DC DC Regulator Step-Up (Boost) PWM Dimming 30mA, 150mA (Flash) 16-QFN (4x4)
LED Lighting Drivers 2x6 backlight 1x4 flash WLED Driver
IC LED DRV RGLTR PWM 16QFN
| Win Source Electronics | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 1078814-MP1529DR-LF-Z | MP1529DR-LF-Z-ND | MP1529DR-LF-Z | MP1529DR-LF-Z | MP1529DR-LF-Z |
| Product Name | PMIC - PMIC - LED Drivers - MP1529DR-LF-Z | LED Drivers | PMIC - LED Drivers | LED Lighting Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Input Voltage | 2.7 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts | ||
| Output Voltage | 25 volts | 25 volts | |||
| Output Current | 30 to 150 milliamps | 30 to 150 milliamps | 30 to 150 milliamps |