LED Driver IC 3 Output DC DC Regulator Step-Up (Boost) PWM Dimming 30mA, 150mA (Flash) 16-QFN (4x4)
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Gate Drivers |
| Product Number | MP1529DR-LF-P |
| Product Name | LED Drivers |
| Number of Outputs | 3 |
| Output Configuration | Inverting; Step-Up (Boost) |
| Output Voltage | 25 volts |
| Output Current | 0.1500 amps |