Monolithic Power Systems, Inc. LED Drivers MP1528DQ-LF-Z

Description
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 950mA (Switch) 6-QFN (3x3)
Request a Quote Datasheet
Description
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 950mA (Switch) 6-QFN (3x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Drivers - MP1528DQ-LF-Z-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
MP1528DQ-LF-Z-ND
LED Drivers MP1528DQ-LF-Z-ND
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 950mA (Switch) 6-QFN (3x3)

LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 950mA (Switch) 6-QFN (3x3)

Buy Now Datasheet
PMIC - PMIC - LED Drivers - MP1528DQ-LF-Z - 059323-MP1528DQ-LF-Z - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - MP1528DQ-LF-Z
059323-MP1528DQ-LF-Z
PMIC - PMIC - LED Drivers - MP1528DQ-LF-Z 059323-MP1528DQ-LF-Z
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 059323-MP1528DQ-LF-Z Packaging: Reel - TR Type: DC DC Regulator Applications: Backlight Mounting: SMD (SMT) Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 1 Dimming: Analog, PWM Output Voltage: 36V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 6-QFN (3x3) Maximum Supply Voltage: 36V Operating Input Voltage(Min): 2.7V Channel Output Current: 950mA (Switch) Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 5k pcs

Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 059323-MP1528DQ-LF-Z
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Backlight
Mounting: SMD (SMT)
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 1
Dimming: Analog, PWM
Output Voltage: 36V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 6-QFN (3x3)
Maximum Supply Voltage: 36V
Operating Input Voltage(Min): 2.7V
Channel Output Current: 950mA (Switch)
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Quantity per package: 5k pcs

Buy Now Datasheet
LED DRVR 9Segment 3.3V/5V/9V/12V/15V/18V/24V 6-Pin QFN T/R - 541-MP1528DQ-LF-Z - Utmel Electronic Limited
Hong Kong, China
LED DRVR 9Segment 3.3V/5V/9V/12V/15V/18V/24V 6-Pin QFN T/R
541-MP1528DQ-LF-Z
LED DRVR 9Segment 3.3V/5V/9V/12V/15V/18V/24V 6-Pin QFN T/R 541-MP1528DQ-LF-Z
LED DRVR 9Segment 3.3V/5V/9V/12V/15V/1 8V/24V 6-Pin QFN T/R

LED DRVR 9Segment 3.3V/5V/9V/12V/15V/18V/24V 6-Pin QFN T/R

Supplier's Site
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - MP1528DQ-LF-Z - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
MP1528DQ-LF-Z
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers MP1528DQ-LF-Z
IC LED DRVR RGLTR PWM 950MA 6QFN

IC LED DRVR RGLTR PWM 950MA 6QFN

Supplier's Site
PMIC - LED Drivers - MP1528DQ-LF-Z - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
MP1528DQ-LF-Z
PMIC - LED Drivers MP1528DQ-LF-Z
IC LED DRIVER

IC LED DRIVER

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number MP1528DQ-LF-Z-ND 059323-MP1528DQ-LF-Z 541-MP1528DQ-LF-Z MP1528DQ-LF-Z MP1528DQ-LF-Z
Product Name LED Drivers PMIC - PMIC - LED Drivers - MP1528DQ-LF-Z LED DRVR 9Segment 3.3V/5V/9V/12V/15V/18V/24V 6-Pin QFN T/R Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers PMIC - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Input Voltage 2.7 to 36 volts 2.7 volts 2.7 to 36 volts
Output Voltage 36 volts 36 volts
Output Current 950 milliamps 950 milliamps 950 milliamps 950 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Grade Constant Current Pwm Buck Reg LED Driver - A6217KLJTR-1-T - Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
View Details
5 suppliers
LED Driver IC - 745-TLD5095EL - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
Specs
Output Voltage 4.5 volts
Number of Channels 1 #
Package Type Reel
View Details
2 suppliers
PMIC - LED Drivers - FL6300AMY-FS - Lingto Electronic Limited
Specs
Type Dimmable
View Details
BQ2040 Multi-Chemistry Smart Battery System (SBS) 1.0 Compliant Gas Gauge With 4 LED Drivers - BQ2040SN-D111 - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Package Type SOIC
Features RoHS Compliant
View Details
3 suppliers